Motorola Solutions, Inc. Flip Flops MC14027BF

Description
J-K Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
Request a Quote Datasheet
Description
J-K Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC14027BF - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

J-K Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - MC14027BF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC14027BF
Flip Flops MC14027BF
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number MC14027BF MC14027BF
Product Name Flip Flops
Triggering Positive-edge Triggered
Package Type SOP16; SOP 16-SOIC (0.209\", 5.30mm Width); SOIC
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC109SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
5 suppliers
Dual D-type flip-flop with set and reset; positive-edge trigger - 74ALVC74BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
7 suppliers