Manufacturer: ON Semiconductor
Win Source Part Number: 1217655-MC14076BDR2G
Series: 4000B
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8.8mA, 8.8mA
Operating Supply Voltage: 3 V ~ 18 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 180ns @ 15V, 50pF
Current - Quiescent: 20μA
Input Capacitance: 5pF
Family Name: MC14076
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 12MHz
Alternative Parts (Cross-Reference): CD4076BM96G4; CD4076BMTG4; CD4076BME4;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE 1-ELE 4-BIT 16-SOIC
IC FF D-TYPE 1-ELE 4-BIT 16-SOIC
IC FF D-TYPE SNGL 4BIT 16SOIC
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 4BIT 16SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1217655-MC14076BDR2G | 488-MC14076BDR2GTR-ND | MC14076BDR2G | MC14076BDR2G | MC14076BDR2G |
| Product Name | Logic - Logic - Flip Flops - MC14076BDR2G | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 3 V ~ 18 V | 3V ~ 18V | 1.8V; 3V ~ 18V | ||
| Propagation Delay | 180 ns | 180 ns | |||
| fMAX | 12 MHz | 12 MHz | |||
| Low-level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA | ||
| High-level Output Current (Source) | 8.8 mA | 8.8 mA | 8.8 mA |