"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE 1-ELE 8-BIT
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 1219591-MC74HC574ADT
Series: 74HC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 10pF
Family Name: MC74HC574
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 35MHz
Alternative Parts (Cross-Reference): M74HC574T; M74HC574TTR; SN74HC574APWRE4;
Introduction Date: January 05, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
D FLIP FLOP, OCTAL, 3-STATE O/P, TSSOP; Logic Family / Base Number:74HC574; Flip-Flop Type:D; Propagation Delay:27ns; Frequency:35MHz; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 488-MC74HC574ADTR2GTR-ND | 1219591-MC74HC574ADTR2G | 14AC4531 | MC74HC574ADTR2G | MC74HC574ADTR2G | MC74HC574ADTR2G |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC74HC574ADTR2G | D Flip Flop, Octal, 3-State O/p, Tssop; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive-edge Triggered | |||||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | |||
| Output Characteristics | 3-State | |||||
| Propagation Delay | 27 ns | 27 ns | 27 ns |