"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 1219606-MC74HC73ADTR
Packaging: Digi-Reel
Categories: Integrated Circuits
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-TSSOP (0.173", 4.40mm Width)
IC FF JK TYPE DUAL 1BIT 14TSSOP
IC FF JK TYPE DUAL 1BIT 14TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74HC73ADTR2GOSTR-ND | 1219606-MC74HC73ADTR2G | MC74HC73ADTR2G | MC74HC73ADTR2G | MC74HC73ADTR2G |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC74HC73ADTR2G | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | J-K | J-K | |||
| Triggering | Negative-edge Triggered | ||||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |||
| Propagation Delay | 21 ns | ||||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA |