Manufacturer: ON Semiconductor
Win Source Part Number: 074445-MC14013BCPG
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 8.8mA, 8.8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 14MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Consumer Electronics
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"
IC FF D-TYPE DUAL 1BIT 14DIP
IC FF D-TYPE DUAL 1BIT 14DIP
CMOS Logic, Dual D Flip-Flop, PDIP14, Pb-Free
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 074445-MC14013BCPG | MC14013BCPGOS-ND | MC14013BCPG | MC14013BCPG | 70099836 | MC14013BCPG |
| Product Name | Logic - Logic - Flip Flops - MC14013BCPG | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | CMOS Logic, Dual D Flip-Flop, PDIP14, Pb-Free | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 3 V ~ 18 V | 3V ~ 18V | 1.8V; 3V ~ 18V | |||
| Propagation Delay | 100 ns | 100 ns | ||||
| fMAX | 14 MHz | 14 MHz | ||||
| Low-level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA |