onsemi Logic - Logic - Flip Flops - MC74LCX574MELG MC74LCX574MELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787991-MC74LCX574MEL G Series: 74LCX Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF Current - Quiescent: 10μA Input Capacitance: 7pF Part Status: Obsolete(EOL) Family Name: MC74LCX574 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Alternative Parts (Cross-Reference): TC74LCX574F(EL,K,F; TC74LCX574FG; TC74LCX574F(EL,F); TC74LCX574F(K,F); Introduction Date: November 22, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787991-MC74LCX574MEL G Series: 74LCX Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF Current - Quiescent: 10μA Input Capacitance: 7pF Part Status: Obsolete(EOL) Family Name: MC74LCX574 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Alternative Parts (Cross-Reference): TC74LCX574F(EL,K,F; TC74LCX574FG; TC74LCX574F(EL,F); TC74LCX574F(K,F); Introduction Date: November 22, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74LCX574MELG
787991-MC74LCX574MELG
Logic - Logic - Flip Flops - MC74LCX574MELG 787991-MC74LCX574MELG
Manufacturer: ON Semiconductor Win Source Part Number: 787991-MC74LCX574MEL G Series: 74LCX Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF Current - Quiescent: 10μA Input Capacitance: 7pF Part Status: Obsolete(EOL) Family Name: MC74LCX574 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Alternative Parts (Cross-Reference): TC74LCX574F(EL,K,F; TC74LCX574FG; TC74LCX574F(EL,F); TC74LCX574F(K,F); Introduction Date: November 22, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787991-MC74LCX574MELG
Series: 74LCX
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF
Current - Quiescent: 10μA
Input Capacitance: 7pF
Part Status: Obsolete(EOL)
Family Name: MC74LCX574
Categories: Integrated Circuits (ICs)
Clock Frequency: 150MHz
Alternative Parts (Cross-Reference): TC74LCX574F(EL,K,F; TC74LCX574FG; TC74LCX574F(EL,F); TC74LCX574F(K,F);
Introduction Date: November 22, 1996
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - MC74LCX574MELGOSTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74LCX574MELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74LCX574MELG
Integrated Circuits (ICs) - Logic - Flip Flops MC74LCX574MELG
IC FF D-TYPE SNGL 8BIT 20SOEIAJ

IC FF D-TYPE SNGL 8BIT 20SOEIAJ

Supplier's Site
Logic - Flip Flops - MC74LCX574MELG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74LCX574MELG
Logic - Flip Flops MC74LCX574MELG
IC FF D-TYPE SNGL 8BIT 20SOEIAJ

IC FF D-TYPE SNGL 8BIT 20SOEIAJ

Supplier's Site Datasheet
Flip Flops - MC74LCX574MELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74LCX574MELG
Flip Flops MC74LCX574MELG
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 787991-MC74LCX574MELG MC74LCX574MELGOSTR-ND MC74LCX574MELG MC74LCX574MELG MC74LCX574MELG
Product Name Logic - Logic - Flip Flops - MC74LCX574MELG Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Supply Voltage 2 V ~ 3.6 V 2V ~ 3.6V 3.6V; 2V ~ 3.6V
Propagation Delay 8.5 ns 8.5 ns
fMAX 150 MHz 150 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3168-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
SN54AHCT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686101QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 10 ns
View Details
4 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details