onsemi Flip Flops MC74HC74AFELG

Description
D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet
Description
D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC74AFELG - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - MC74HC74AFELG-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74HC74AFELG
041499-MC74HC74AFELG
Logic - Logic - Flip Flops - MC74HC74AFELG 041499-MC74HC74AFELG
Manufacturer: ON Semiconductor Win Source Part Number: 041499-MC74HC74AFELG Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 35MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 041499-MC74HC74AFELG
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 35MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HC74AFELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HC74AFELG
Integrated Circuits (ICs) - Logic - Flip Flops MC74HC74AFELG
IC FF D-TYPE DUAL 1BIT 14SOEIAJ

IC FF D-TYPE DUAL 1BIT 14SOEIAJ

Supplier's Site
Logic - Flip Flops - MC74HC74AFELG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC74AFELG
Logic - Flip Flops MC74HC74AFELG
IC FF D-TYPE DUAL 1BIT 14SOEIAJ

IC FF D-TYPE DUAL 1BIT 14SOEIAJ

Supplier's Site Datasheet
Flip Flops - MC74HC74AFELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC74AFELG
Flip Flops MC74HC74AFELG
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74HC74AFELG MC74HC74AFELG-ND 041499-MC74HC74AFELG MC74HC74AFELG MC74HC74AFELG MC74HC74AFELG
Product Name Flip Flops Logic - Logic - Flip Flops - MC74HC74AFELG Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Package Type SOP14; SOP "14-SOIC (0.209"", 5.30mm Width)"; SOIC 14-SOIC (0.209\", 5.30mm Width); SOIC
Logic Family CMOS
Flip-Flop Type D D
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT16374MTDX - Lingto Electronic Limited
Specs
fMAX 71 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74AUP2G79GF,115 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3.6V; 0.8V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers