D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Manufacturer: ON Semiconductor
Win Source Part Number: 1219614-MC74HC74AF
Series: 74HC
Packaging: Tube
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent: 2μA
Input Capacitance: 10pF
Part Status: Obsolete(EOL)
Family Name: MC74HC74A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Clock Frequency: 35MHz
Alternative Parts (Cross-Reference): TC74HC74AF(TP1); TC74HC74AF(HQ); TC74HC74AF(IDT);
Introduction Date: June 24, 1996
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE DUAL 1BIT 14SOEIAJ
| Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74HC74AF | 1219614-MC74HC74AF | MC74HC74AF-ND | MC74HC74AF | MC74HC74AF |
| Product Name | Logic - Logic - Flip Flops - MC74HC74AF | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Package Type | SOP14; SOP | SOIC | "14-SOIC (0.209"", 5.30mm Width)"; SOIC | 14-SOIC (0.209\", 5.30mm Width); SOIC | |
| Logic Family | CMOS | ||||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 17 ns | 17 ns |