Motorola Solutions, Inc. Flip Flops MC5479F

Description
D Flip-Flop, 2-Func, Positive Edge Triggered, TTL, CDFP14
Request a Quote Datasheet
Description
D Flip-Flop, 2-Func, Positive Edge Triggered, TTL, CDFP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC5479F - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 2-Func, Positive Edge Triggered, TTL, CDFP14

D Flip-Flop, 2-Func, Positive Edge Triggered, TTL, CDFP14

Supplier's Site Datasheet
Flip Flops - MC5479F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC5479F
Flip Flops MC5479F
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC5479F - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC5479F
Integrated Circuits (ICs) - Logic - Flip Flops MC5479F
D FLIP-FLOP, TTL

D FLIP-FLOP, TTL

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC5479F MC5479F MC5479F
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC821SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74HC74DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Flip Flops - 54AC175ERQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers