Motorola Solutions, Inc. Integrated Circuits (ICs) - Logic - Flip Flops MC1214L

Description
MC1214 - R-S Flip-Flop, 2-Func, Master-slave Triggered, ECL, CDIP14
Request a Quote Datasheet
Description
MC1214 - R-S Flip-Flop, 2-Func, Master-slave Triggered, ECL, CDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC1214L - Rochester Electronics
Newburyport, MA, United States
MC1214 - R-S Flip-Flop, 2-Func, Master-slave Triggered, ECL, CDIP14

MC1214 - R-S Flip-Flop, 2-Func, Master-slave Triggered, ECL, CDIP14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC1214L - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC1214L
Integrated Circuits (ICs) - Logic - Flip Flops MC1214L
R-S FLIP-FLOP

R-S FLIP-FLOP

Supplier's Site
Flip Flops - MC1214L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC1214L
Flip Flops MC1214L
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC1214L MC1214L MC1214L
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Master-slave
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT11374DW - Lingto Electronic Limited
Specs
fMAX 70 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 40175BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 1727-74ALVT162823DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers