onsemi Flip Flops MC74HC174AFL2

Description
HEX D FLIP-FLOP WITH COMMON CLOCK AND RESET
Request a Quote Datasheet
Description
HEX D FLIP-FLOP WITH COMMON CLOCK AND RESET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC174AFL2 - Rochester Electronics
Newburyport, MA, United States
HEX D FLIP-FLOP WITH COMMON CLOCK AND RESET

HEX D FLIP-FLOP WITH COMMON CLOCK AND RESET

Supplier's Site Datasheet
Flip Flops - MC74HC174AFL2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC174AFL2
Flip Flops MC74HC174AFL2
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number MC74HC174AFL2 MC74HC174AFL2
Product Name Flip Flops
Flip-Flop Type D D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3804-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74ACT16374DL - Lingto Electronic Limited
Specs
fMAX 65 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 54ALS74AW/883 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type FL14
Logic Family TTL
View Details
2 suppliers