Manufacturer: ON Semiconductor
Win Source Part Number: 137895-MC74LCX574DTG
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 7pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 150MHz
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC, SM, LOGIC, 74LCX, FLIP-FLOP; Logic Family / Base Number:74LCX574; Flip-Flop Type:D; Propagation Delay:8.5ns; Frequency:150MHz; Output Current:24mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC OutputRoHS Compliant: Yes
D-TYPE FLIP FLOP, 8.5NS, TSSOP-20; Logic Family / Base Number:74LCX574; Flip-Flop Type:D; Propagation Delay:8.5ns; Frequency:150MHz; Output Current:24mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 137895-MC74LCX574DTG | MC74LCX574DTGOS-ND | MC74LCX574DTG | MC74LCX574DTG | 74AC1432 | MC74LCX574DTG |
| Product Name | Logic - Logic - Flip Flops - MC74LCX574DTG | Flip Flops | Flip Flops | Logic - Flip Flops | Ic, Sm, Logic, 74Lcx, Flip-Flop; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | |||
| Propagation Delay | 8.5 ns | 8.5 ns | 8.5 ns | |||
| fMAX | 150 MHz | 150 MHz | 150 MHz | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |