onsemi Flip Flops MC74HCT374AFELG

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC74HCT374AFELG-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HCT374AFELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HCT374AFELG
Integrated Circuits (ICs) - Logic - Flip Flops MC74HCT374AFELG
IC FF D-TYPE SNGL 8BIT 20SOEIAJ

IC FF D-TYPE SNGL 8BIT 20SOEIAJ

Supplier's Site
Logic - Flip Flops - MC74HCT374AFELG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HCT374AFELG
Logic - Flip Flops MC74HCT374AFELG
IC FF D-TYPE SNGL 8BIT 20SOEIAJ

IC FF D-TYPE SNGL 8BIT 20SOEIAJ

Supplier's Site Datasheet
Flip Flops - MC74HCT374AFELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74HCT374AFELG-ND MC74HCT374AFELG MC74HCT374AFELG MC74HCT374AFELG
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 31 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100351W-QMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 1727-3358-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers