Manufacturer: ON Semiconductor
Win Source Part Number: 926252-MC74AC74DG
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MC74AC74
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 55
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC74AC74DG-ND, MC74AC74DGOS
D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
D-TYPE FLIP FLOP DUAL 9.5NS, SOIC-14; Logic Family / Base Number:74AC74; Flip-Flop Type:D; Propagation Delay:6ns; Frequency:160MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
FLIP-FLOP, D-TYPE, DUAL, 9.5NS, SOIC-14; Logic Family / Base Number:74AC74; Flip-Flop Type:D; Propagation Delay:9.5ns; Frequency:160MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
IC FF D-TYPE DUAL 1BIT 14SOIC
IC FF D-TYPE DUAL 1BIT 14SOIC
2V~6V 160MHz 10ns@5V,50pF D-Type 1 2 4uA SOIC-14 Flip Flops ROHS
| Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 926252-MC74AC74DG | MC74AC74DG | MC74AC74DGOS-ND | MC74AC74DG | 42K0818 | 81Y6627 | MC74AC74DG | MC74AC74DG | MC74AC74DG |
| Product Name | Logic - Logic - Flip Flops - MC74AC74DG | Flip Flops | Flip Flops | D-Type Flip Flop Dual 9.5Ns, Soic-14; Logic Family / Base Number Onsemi | Flip-Flop, D-Type, Dual, 9.5Ns, Soic-14; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Logic ICs >> Flip Flops | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | 14-SOIC; SOIC | SOIC-14; SOIC | "14-SOIC (0.154"", 3.90mm Width)"; SOIC | 14-SOIC (0.154\", 3.90mm Width); SOIC | SOIC; SOIC | SOIC; SOIC | SOIC | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||||||
| Logic Family | CMOS | ||||||||
| Flip-Flop Type | D | D | D |