"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 022805-MC74LVX74DTR2
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 13.2ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 85MHz
D Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
IC FF D-TYPE DUAL 1BIT 14TSSOP
IC FF D-TYPE DUAL 1BIT 14TSSOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 488-MC74LVX74DTR2GTR-ND | 022805-MC74LVX74DTR2G | MC74LVX74DTR2G | MC74LVX74DTR2G | MC74LVX74DTR2G | MC74LVX74DTR2G |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC74LVX74DTR2G | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 2V ~ 3.6V | 2 V ~ 3.6 V | 3.6V; 2V ~ 3.6V | |||
| Propagation Delay | 13.2 ns | 13.2 ns | ||||
| Low-level Output Current (Sink) | 4 mA | 4 mA | 4 mA |