Manufacturer: ON Semiconductor
Win Source Part Number: 136685-MC74ACT574DTR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 100MHz
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
4.5V~5.5V 100MHz 11ns@5V,50pF D-Type 8 1 8uA TSSOP-20 Flip Flops ROHS
FLIP FLOP, D, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 136685-MC74ACT574DTR2G | MC74ACT574DTR2GOSCT-ND | MC74ACT574DTR2G | MC74ACT574DTR2G | MC74ACT574DTR2G | MC74ACT574DTR2G | 54AH9176 |
| Product Name | Logic - Logic - Flip Flops - MC74ACT574DTR2G | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic ICs >> Flip Flops | Flip Flop, D, -40 To 85Deg C Rohs Compliant Onsemi |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V~5.5V | |||
| Propagation Delay | 11 ns | 11 ns | 11 ns | ||||
| fMAX | 100 MHz | 100 MHz | 100 MHz | ||||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |