D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, ECL, PQCC20
Manufacturer: ON Semiconductor
Win Source Part Number: 787674-MC10H186FN
Series: 10H
Packaging: Tube
Type: D-Type
Operating Temperature Range: 0°C ~ 75°C (TA)
Package: 20-LCC (J-Lead)
Mounting: SMD
Output Type: Non-Inverted
Operating Supply Voltage: -4.9 V ~ -5.46 V
Function: Reset
Number of Elements: 1
Number of Bits per Element: 6
Current - Quiescent: 110mA
Part Status: Obsolete(EOL)
Family Name: MC10H186
Categories: Integrated Circuits (ICs)
Clock Frequency: 250MHz
Alternative Parts (Cross-Reference): MC10186FN; MC10H186L; MC10H186P; MC10H186PG;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 6BIT 20PLCC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 20-LCC (J-Lead)
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC10H186FN | 787674-MC10H186FN | MC10H186FN | MC10H186FN |
| Product Name | Logic - Logic - Flip Flops - MC10H186FN | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Triggering | Positive-edge Triggered | |||
| Package Type | LDCC20 | 20-LCC (J-Lead) | ||
| Logic Family | ECL | |||
| Supply Voltage | -4.9 V ~ -5.46 V | -4.9V ~ -5.46V |