onsemi Flip Flops MC74AC374DWR2

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC74AC374DWR2-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - MC74AC374DWR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74AC374DWR2
Logic - Flip Flops MC74AC374DWR2
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - MC74AC374DWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74AC374DWR2
Flip Flops MC74AC374DWR2
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74AC374DWR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74AC374DWR2
Integrated Circuits (ICs) - Logic - Flip Flops MC74AC374DWR2
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74AC374DWR2-ND MC74AC374DWR2 MC74AC374DWR2 MC74AC374DWR2
Product Name Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State
Propagation Delay 9.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74LV273PW,118 - 1009060-74LV273PW,118 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1 V ~ 5.5 V
Propagation Delay 16 ns
View Details
5 suppliers
SN54AS175B Hex/Quadruple D-type Flip-Flops With Clear - 5962-9553701QEA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 10 ns
fMAX 125 MHz
View Details
Logic - Flip Flops - 74AC174PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details