onsemi Integrated Circuits (ICs) - Logic - Flip Flops MC74AC374DT

Description
IC D-TYPE POS TRG SNGL 20TSSOP
Datasheet
Description
IC D-TYPE POS TRG SNGL 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - MC74AC374DT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74AC374DT
Integrated Circuits (ICs) - Logic - Flip Flops MC74AC374DT
IC D-TYPE POS TRG SNGL 20TSSOP

IC D-TYPE POS TRG SNGL 20TSSOP

Supplier's Site
Flip Flops - MC74AC374DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74AC374DT
Flip Flops MC74AC374DT
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number MC74AC374DT MC74AC374DT
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
Octal D-type flip-flop with reset; positive-edge trigger - 74HC273D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
8 suppliers
Logic - Flip Flops - 74ABT374CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details