The MC10H186L is a hex D-type flip-flop designed for high-speed applications, featuring a master-slave configuration with a common reset and clock lines. It offers a typical propagation delay of 1.7 ns and a power dissipation of 460 mW. The device is compatible with the MECL 10K family, providing a 100% improvement in clock toggle frequency and propagation delay without increasing power supply current. It has an improved noise margin of 150 mV across the operating voltage and temperature range. The flip-flop operates within a temperature range of 0 to +75 °C and supports a maximum output current of 50 mA. The MC10H186L is available in a CDIP-16 package and is offered in both standard and Pb-free options.
D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, ECL, CDIP16
Manufacturer: ON Semiconductor
Win Source Part Number: 221784-MC10H186L
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Non-Inverted
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Current - Quiescent: 110mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Dimension: 16-CDIP (0.300", 7.62mm)
Purpose: Reset
Supply Voltage - Operating: -4.9 V to -5.46 V
Max Frequency: 250MHz
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 6BIT 16CDIP
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC10H186L | 221784-MC10H186L | MC10H186L | MC10H186L |
| Product Name | Logic - Logic - Flip Flops - MC10H186L | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | ||
| Package Type | DIP; DIP16 | DIP; 16-CDIP (0.300\", 7.62mm) | ||
| Logic Family | ECL | |||
| Supply Voltage | -4.9 V ~ -5.46 V | -4.9V ~ -5.46V |