onsemi Logic - Logic - Flip Flops - MC14013BDR2 MC14013BDR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217501-MC14013BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): HEF4013BT; TC4013BFNG-ELP; HCF4013BM1; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217501-MC14013BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): HEF4013BT; TC4013BFNG-ELP; HCF4013BM1; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC14013BDR2
1217501-MC14013BDR2
Logic - Logic - Flip Flops - MC14013BDR2 1217501-MC14013BDR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217501-MC14013BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): HEF4013BT; TC4013BFNG-ELP; HCF4013BM1; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1217501-MC14013BDR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): HEF4013BT; TC4013BFNG-ELP; HCF4013BM1;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Flip Flops - MC14013BDR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC14013BDR2
Flip Flops MC14013BDR2
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops - MC14013BDR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC14013BDR2
Flip Flops MC14013BDR2
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 1217501-MC14013BDR2 MC14013BDR2
Product Name Logic - Logic - Flip Flops - MC14013BDR2 Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop; positive edge-trigger; 3-state - 74ALVC574D,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
6 suppliers
Logic - Flip Flops - 74AC174SJX - Lingto Electronic Limited
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details