onsemi Logic - Logic - Flip Flops - MC74HCT574ADTR2 MC74HCT574ADTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219672-MC74HCT574AD TR2 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 6mA, 6mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 10pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 30MHz Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: 74HCT574 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 4μA Max Propagation Delay at V, Max CL: 30ns at 5V, 50pF
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219672-MC74HCT574AD TR2 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 6mA, 6mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 10pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 30MHz Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: 74HCT574 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 4μA Max Propagation Delay at V, Max CL: 30ns at 5V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74HCT574ADTR2
1219672-MC74HCT574ADTR2
Logic - Logic - Flip Flops - MC74HCT574ADTR2 1219672-MC74HCT574ADTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219672-MC74HCT574AD TR2 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 6mA, 6mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 10pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 30MHz Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: 74HCT574 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 4μA Max Propagation Delay at V, Max CL: 30ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1219672-MC74HCT574ADTR2
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 6mA, 6mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 30MHz
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: 74HCT574
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 4μA
Max Propagation Delay at V, Max CL: 30ns at 5V, 50pF

Buy Now
Flip Flops - MC74HCT574ADTR2-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - MC74HCT574ADTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - MC74HCT574ADTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HCT574ADTR2
Logic - Flip Flops MC74HCT574ADTR2
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HCT574ADTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HCT574ADTR2
Integrated Circuits (ICs) - Logic - Flip Flops MC74HCT574ADTR2
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1219672-MC74HCT574ADTR2 MC74HCT574ADTR2-ND MC74HCT574ADTR2 MC74HCT574ADTR2 MC74HCT574ADTR2
Product Name Logic - Logic - Flip Flops - MC74HCT574ADTR2 Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 30 ns 30 ns
fMAX 30 MHz 30 MHz
Low-level Output Current (Sink) 6 mA 6 mA 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPACT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
7 suppliers
Logic - Flip Flops - 54FCT374CTLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details