Manufacturer: ON Semiconductor
Win Source Part Number: 1219612-MC74HC74ADT
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1219612-MC74HC74ADT | MC74HC74ADT | MC74HC74ADT |
| Product Name | Logic - Logic - Flip Flops - MC74HC74ADT | Flip Flops | |
| Triggering | Positive-edge Triggered | ||
| Package Type | TSSOP; TSSOP14; SOP; SSOP | TSSOP; 14-TSSOP (0.173\", 4.40mm Width); SOP; SSOP | |
| Logic Family | CMOS |