onsemi Flip Flops MC74LCX574MEL

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC74LCX574MEL-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - MC74LCX574MEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74LCX574MEL
Flip Flops MC74LCX574MEL
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Logic - Flip Flops - MC74LCX574MEL - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74LCX574MEL
Logic - Flip Flops MC74LCX574MEL
IC FF D-TYPE SNGL 8BIT 20SOEIAJ

IC FF D-TYPE SNGL 8BIT 20SOEIAJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74LCX574MEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74LCX574MEL
Integrated Circuits (ICs) - Logic - Flip Flops MC74LCX574MEL
IC FF D-TYPE SNGL 8BIT 20SOEIAJ

IC FF D-TYPE SNGL 8BIT 20SOEIAJ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74LCX574MEL-ND MC74LCX574MEL MC74LCX574MEL MC74LCX574MEL
Product Name Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 3.6V 3.6V; 2V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CMTC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Low-power D-type flip-flop; positive-edge trigger - 74AUP1G79GN,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
6 suppliers