onsemi Flip Flops MC74AC574MG

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC74AC574MG-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
MC74AC574MG-ND
Flip Flops MC74AC574MG-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Logic - Logic - Flip Flops - MC74AC574MG - 127291-MC74AC574MG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74AC574MG
127291-MC74AC574MG
Logic - Logic - Flip Flops - MC74AC574MG 127291-MC74AC574MG
Manufacturer: ON Semiconductor Win Source Part Number: 127291-MC74AC574MG Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.209", 5.30mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 6 V Max Frequency: 95MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 127291-MC74AC574MG
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 95MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74AC574MG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74AC574MG
Integrated Circuits (ICs) - Logic - Flip Flops MC74AC574MG
IC FF D-TYPE SNGL 8BIT 20SOEIAJ

IC FF D-TYPE SNGL 8BIT 20SOEIAJ

Supplier's Site
Flip Flops - MC74AC574MG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74AC574MG
Flip Flops MC74AC574MG
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74AC574MG-ND 127291-MC74AC574MG MC74AC574MG MC74AC574MG
Product Name Flip Flops Logic - Logic - Flip Flops - MC74AC574MG Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Output Characteristics 3-State
Propagation Delay 9.5 ns 9.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive edge-trigger - 74HCT74BZZ - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
4 suppliers
Logic - Flip Flops - 74ACT175MTC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 10.3 ns
View Details