Motorola Solutions, Inc. Flip Flops MC524L

Description
J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, CDIP14
Request a Quote Datasheet
Description
J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, CDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC524L - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, CDIP14

J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, CDIP14

Supplier's Site Datasheet
Flip Flops - MC524L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC524L
Flip Flops MC524L
Flip Flop 1 Element JK Type 2 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Flip Flop 1 Element JK Type 2 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC524L - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC524L
Integrated Circuits (ICs) - Logic - Flip Flops MC524L
J-K FLIP-FLOP

J-K FLIP-FLOP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC524L MC524L MC524L
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Negative-edge Triggered
Package Type DIP; DIP14 DIP; 14-DIP (0.300\", 7.62mm)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC821SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GV,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
4 suppliers