onsemi Logic - Logic - Flip Flops - MC14027BDR2 MC14027BDR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217550-MC14027BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217550-MC14027BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC14027BDR2
1217550-MC14027BDR2
Logic - Logic - Flip Flops - MC14027BDR2 1217550-MC14027BDR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217550-MC14027BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1217550-MC14027BDR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
 - MC14027BDR2 - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

J-K Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - MC14027BDR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC14027BDR2
Flip Flops MC14027BDR2
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1217550-MC14027BDR2 MC14027BDR2 MC14027BDR2
Product Name Logic - Logic - Flip Flops - MC14027BDR2 Flip Flops
Triggering Positive-edge Triggered
Package Type SOP16; SOP 16-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT109SCX - Lingto Electronic Limited
Specs
fMAX 210 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74ALVC374PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers