onsemi Flip Flops MC74LCX74D

Description
D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet
Description
D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74LCX74D - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - MC74LCX74D-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
MC74LCX74D-ND
Flip Flops MC74LCX74D-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74LCX74D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74LCX74D
Integrated Circuits (ICs) - Logic - Flip Flops MC74LCX74D
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Flip Flops - MC74LCX74D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74LCX74D
Flip Flops MC74LCX74D
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74LCX74D MC74LCX74D-ND MC74LCX74D MC74LCX74D
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered
Package Type SOP14; SOP "14-SOIC (0.154"", 3.90mm Width)"; SOIC 14-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family CMOS
Flip-Flop Type D D
Supply Voltage 2V ~ 3.6V 3.6V; 2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 26AC8624 - Newark, An Avnet Company
Specs
fMAX 315 MHz
Package Type VSSOP
Number of Pins 8
View Details
Logic - Flip Flops - 74AC574MTC - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details