IC FF JK-TYPE 2-ELE 1-BIT
IC FF JK-TYPE 2-ELE 1-BIT
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173"", 4.40mm Width)"
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173", 4.40mm Width)
IC FF JK TYPE DUAL 1BIT 16TSSOP
IC FF JK TYPE DUAL 1BIT 16TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 488-MC74HC112ADTR2GCT-ND | MC74HC112ADTR2G | MC74HC112ADTR2G | MC74HC112ADTR2G |
| Product Name | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | J-K | J-K | ||
| Triggering | Negative-edge Triggered | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 21 ns | |||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA |