onsemi Logic - Logic - Flip Flops - MC74ACT374DWR2 MC74ACT374DWR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219277-MC74ACT374DW R2 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): CD74ACT374M96; MC74ACT374DW; MC74ACT374DW; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219277-MC74ACT374DW R2 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): CD74ACT374M96; MC74ACT374DW; MC74ACT374DW; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74ACT374DWR2
1219277-MC74ACT374DWR2
Logic - Logic - Flip Flops - MC74ACT374DWR2 1219277-MC74ACT374DWR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219277-MC74ACT374DW R2 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): CD74ACT374M96; MC74ACT374DW; MC74ACT374DW; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219277-MC74ACT374DWR2
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): CD74ACT374M96; MC74ACT374DW; MC74ACT374DW;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Flip Flops - MC74ACT374DWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74ACT374DWR2
Flip Flops MC74ACT374DWR2
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 1219277-MC74ACT374DWR2 MC74ACT374DWR2
Product Name Logic - Logic - Flip Flops - MC74ACT374DWR2 Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop; positive edge-trigger; 3-state - 74HCT574PW-Q100,11 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
5 suppliers
Logic - Flip Flops - 74AC374PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 155 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details