D Flip-Flop, 4000/14000/40000 Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16
MC14175BDG, LOG CMOS D FLIP FLOP QUAD
Manufacturer: ON Semiconductor
Win Source Part Number: 110614-MC14175BDG
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8.8mA, 8.8mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 14MHz
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 4BIT 16SOIC
D-TYPE FLIP FLOP QUAD, 160NS SOIC-16; Flip-Flop Type:D; Propagation Delay:160ns; Frequency:14MHz; Output Current:8.8mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output Type:Complementary, DifferentialRoHS Compliant: Yes
| Rochester Electronics | RS Components, Ltd. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC14175BDG | 1630538 | 110614-MC14175BDG | MC14175BDGOS-ND | MC14175BDG | MC14175BDG | 71J5485 |
| Product Name | Flip Flop ICs | Logic - Logic - Flip Flops - MC14175BDG | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | D-Type Flip Flop Quad, 160Ns Soic-16; Flip-Flop Type Onsemi | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Package Type | SOIC-16; SOIC | Soic; SOIC | "16-SOIC (0.154"", 3.90mm Width)"; SOIC | 16-SOIC (0.154\", 3.90mm Width); SOIC | SOIC; SOIC | ||
| Logic Family | CMOS | Cmos | |||||
| Output Characteristics | Ttl | ||||||
| Propagation Delay | 400 ns | 120 ns | 120 ns | 160 ns |