DIODES Incorporated Diodes, Rectifiers - Single - B340BQ-13-F B340BQ-13-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1021464-B340BQ-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1021464-B340BQ-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - B340BQ-13-F - 1021464-B340BQ-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B340BQ-13-F
1021464-B340BQ-13-F
Diodes, Rectifiers - Single - B340BQ-13-F 1021464-B340BQ-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1021464-B340BQ-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1021464-B340BQ-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - B340BQ-13-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B340BQ-13-FDITR-ND
Single Diodes B340BQ-13-FDITR-ND
Diode Schottky 40V 3A Surface Mount SMB

Diode Schottky 40V 3A Surface Mount SMB

Buy Now Datasheet
Single Diodes - B340BQ-13-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B340BQ-13-FDIDKR-ND
Single Diodes B340BQ-13-FDIDKR-ND
Diode Schottky 40V 3A Surface Mount SMB

Diode Schottky 40V 3A Surface Mount SMB

Buy Now Datasheet
Single Diodes - B340BQ-13-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B340BQ-13-FDICT-ND
Single Diodes B340BQ-13-FDICT-ND
Diode Schottky 40V 3A Surface Mount SMB

Diode Schottky 40V 3A Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-B340BQ-13-F
Schottky 40V 3A Diode and Rectifier 280-B340BQ-13-F
DIODE SCHOTTKY 40V 3A SMB Product overview: B340BQ-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340BQ-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A SMB Product overview: B340BQ-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340BQ-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - B340BQ-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B340BQ-13-F
Single Diodes B340BQ-13-F
DIODE SCHOTTKY 40V 3A SMB

DIODE SCHOTTKY 40V 3A SMB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B340BQ-13-F
Schottky Diodes & Rectifiers B340BQ-13-F
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B340BQ-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B340BQ-13-F
Discrete Semiconductor Products - Diodes - Rectifiers B340BQ-13-F
DIODE SCHOTTKY 40V 3A SMB

DIODE SCHOTTKY 40V 3A SMB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 1021464-B340BQ-13-F B340BQ-13-FDITR-ND 280-B340BQ-13-F B340BQ-13-F B340BQ-13-F B340BQ-13-F
Product Name Diodes, Rectifiers - Single - B340BQ-13-F Single Diodes Schottky 40V 3A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA862C08R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 80 volts
View Details
Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details