Bridge Rectifier Single Phase Standard 400V Surface Mount 4-MDI
Bridge Rectifier Single Phase Standard 400V Surface Mount 4-MDI
Bridge Rectifier Single Phase Standard 400V Surface Mount 4-MDI
Bridge Rectifier Diode, 1 Phase, 0.8A, 400V V(RRM), Silicon, GREEN, PLASTIC, MDI, 4 PIN Product overview: B4S_R2_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.8A, 400V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B4S_R2_00001 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368067-B4S_R2_00001
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Series: B1S
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-MDI
Base Product Number: B4S
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 800 mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 500 mA
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 400 V
MINI SURFACE MOUNT GLASS PASSIVA
MINI SURFACE MOUNT GLASS PASSIVA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 3757-B4S_R2_00001TR-ND | 299-B4S_R2_00001 | 1368067-B4S_R2_00001 | B4S_R2_00001 | B4S_R2_00001 |
| Product Name | Bridge Rectifiers | 0.8A 400V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SMD, Gull Wing | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS |