Diode Schottky 40V 3A Surface Mount SMA
Diode Schottky 40V 3A Surface Mount SMA
Diode Schottky 40V 3A Surface Mount SMA
DIODE SCHOTTKY 40V 3A SMA Product overview: B340LA-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340LA-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 010668-B340LA-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 40V
Capacitance @ Vr, F: 180pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: B340LA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB050L-40DDTE25; SX34L_R1_10001 ; SX34L_R2_00001 ; RB051L-40;
Introduction Date: November 26, 2001
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Defence, Military & Aerospace
SCHOTTKY RECTIFIER, 3A, 40V, DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single
40V 450mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers 40V 3A
DIODE SCHOTTKY 40V 3A SMA
DIODE SCHOTTKY 40V 3A SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | B340LA-FDITR-ND | 280-B340LA-13-F | 010668-B340LA-13-F | 12T1467 | B340LA-13-F | B340LA-13-F | B340LA-13-F | B340LA-13-F |
| Product Name | Single Diodes | Schottky 40V 3A Diode and Rectifier | Diodes, Rectifiers - Single - B340LA-13-F | Schottky Rectifier, 3A, 40V, Do-214Ac; Repetitive Peak Reverse Voltage Diodes Inc. | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||||
| Package | Tape & Reel (TR) | SMA; SMA | SMA; DO-214AC (SMA) | SMA | SMA | SMA; DO-214AC, SMA | SMA | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active |