DIODES Incorporated Schottky 30V 3A Diode and Rectifier B330-13-F

Description
DIODE SCHOTTKY 30V 3A SMC Product overview: B330-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B330-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 3A SMC Product overview: B330-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B330-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 3A Diode and Rectifier - 280-B330-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3A Diode and Rectifier
280-B330-13-F
Schottky 30V 3A Diode and Rectifier 280-B330-13-F
DIODE SCHOTTKY 30V 3A SMC Product overview: B330-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B330-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3A SMC Product overview: B330-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B330-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - B330-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B330-FDICT-ND
Single Diodes B330-FDICT-ND
Diode Schottky 30V 3A Surface Mount SMC

Diode Schottky 30V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - B330-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B330-FDIDKR-ND
Single Diodes B330-FDIDKR-ND
Diode Schottky 30V 3A Surface Mount SMC

Diode Schottky 30V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - B330-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B330-FDITR-ND
Single Diodes B330-FDITR-ND
Diode Schottky 30V 3A Surface Mount SMC

Diode Schottky 30V 3A Surface Mount SMC

Buy Now Datasheet
Diodes, Rectifiers - Single - B330-13-F - 010664-B330-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B330-13-F
010664-B330-13-F
Diodes, Rectifiers - Single - B330-13-F 010664-B330-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010664-B330-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 30V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 010664-B330-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - B330-13-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
B330-13-F
Diodes >> Schottky Barrier Diodes (SBD) B330-13-F
30V 3A 500mV@3A SMC Schottky Barrier Diodes (SBD) ROHS

30V 3A 500mV@3A SMC Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B330-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B330-13-F
Discrete Semiconductor Products - Diodes - Rectifiers B330-13-F
DIODE SCHOTTKY 30V 3A SMC

DIODE SCHOTTKY 30V 3A SMC

Supplier's Site
DIODE SCHOTTKY 30V 3A SMC - 233-B330-13-F - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 3A SMC
233-B330-13-F
DIODE SCHOTTKY 30V 3A SMC 233-B330-13-F
DIODE SCHOTTKY 30V 3A SMC

DIODE SCHOTTKY 30V 3A SMC

Supplier's Site
Single Diodes - B330-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B330-13-F
Single Diodes B330-13-F
DIODE SCHOTTKY 30V 3A SMC

DIODE SCHOTTKY 30V 3A SMC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-B330-13-F B330-FDICT-ND 010664-B330-13-F B330-13-F B330-13-F 233-B330-13-F B330-13-F
Product Name Schottky 30V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - B330-13-F Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 30V 3A SMC Single Diodes
Package Tape & Reel (TR) SMC DO-214AB, SMC DO-214AB, SMC
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data