DIODES Incorporated Schottky 100V 3A Diode and Rectifier B3100Q-13-F

Description
DIODE SCHOTTKY 100V 3A SMC Product overview: B3100Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B3100Q-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 3A SMC Product overview: B3100Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B3100Q-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 3A Diode and Rectifier - 280-B3100Q-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 3A Diode and Rectifier
280-B3100Q-13-F
Schottky 100V 3A Diode and Rectifier 280-B3100Q-13-F
DIODE SCHOTTKY 100V 3A SMC Product overview: B3100Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B3100Q-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 3A SMC Product overview: B3100Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B3100Q-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 978983-B3100Q-13-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
978983-B3100Q-13-F
Discrete Semiconductor Products - Diodes - Rectifiers - Single 978983-B3100Q-13-F
Win Source Part Number: 978983-B3100Q-13-F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 790 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 100 V Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: B3100

Win Source Part Number: 978983-B3100Q-13-F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 100 V
Capacitance @ Vr, F: 100pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: B3100

Buy Now Datasheet
Single Diodes - 31-B3100Q-13-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B3100Q-13-FCT-ND
Single Diodes 31-B3100Q-13-FCT-ND
DIODE SCHOTTKY 100V 3A SMC

DIODE SCHOTTKY 100V 3A SMC

Buy Now Datasheet
Single Diodes - 31-B3100Q-13-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B3100Q-13-FTR-ND
Single Diodes 31-B3100Q-13-FTR-ND
Diode Schottky 100V 3A Surface Mount SMC

Diode Schottky 100V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 31-B3100Q-13-FDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 3A SMC

DIODE SCHOTTKY 100V 3A SMC

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B3100Q-13-F
Schottky Diodes & Rectifiers B3100Q-13-F
Schottky Diodes & Rectifiers Schottky Diode

Schottky Diodes & Rectifiers Schottky Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B3100Q-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B3100Q-13-F
Discrete Semiconductor Products - Diodes - Rectifiers B3100Q-13-F
DIODE SCHOTTKY 100V 3A SMC

DIODE SCHOTTKY 100V 3A SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-B3100Q-13-F 978983-B3100Q-13-F 31-B3100Q-13-FCT-ND B3100Q-13-F B3100Q-13-F
Product Name Schottky 100V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-214AB, SMC SMC-2
Unlock Full Specs
to access all available technical data