DIODES Incorporated Single Diodes B350CE-13

Description
Diode Schottky 50V 3A Surface Mount SMC
Request a Quote Datasheet
Description
Diode Schottky 50V 3A Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B350CE-13-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B350CE-13-ND
Single Diodes B350CE-13-ND
Diode Schottky 50V 3A Surface Mount SMC

Diode Schottky 50V 3A Surface Mount SMC

Buy Now Datasheet
Diodes, Rectifiers - Single - B350CE-13 - 863022-B350CE-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B350CE-13
863022-B350CE-13
Diodes, Rectifiers - Single - B350CE-13 863022-B350CE-13
Manufacturer: Diodes Incorporated Win Source Part Number: 863022-B350CE-13 Features: Diode Schottky 50 V 3A Surface Mount SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 863022-B350CE-13
Features: Diode Schottky 50 V 3A Surface Mount SMC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky 50V 3A Diode and Rectifier - 280-B350CE-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 3A Diode and Rectifier
280-B350CE-13
Schottky 50V 3A Diode and Rectifier 280-B350CE-13
DIODE SCHOTTKY 50V 3A SMC Product overview: B350CE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B350CE-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 3A SMC Product overview: B350CE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B350CE-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B350CE-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B350CE-13
Discrete Semiconductor Products - Diodes - Rectifiers B350CE-13
DIODE SCHOTTKY 50V 3A SMC

DIODE SCHOTTKY 50V 3A SMC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B350CE-13
Schottky Diodes & Rectifiers B350CE-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number B350CE-13-ND 863022-B350CE-13 280-B350CE-13 B350CE-13 B350CE-13
Product Name Single Diodes Diodes, Rectifiers - Single - B350CE-13 Schottky 50V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467610 - RS Components, Ltd.
Specs
Package PowerDI5
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
High-speed switching diode - BAV70M,315 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Rectifier Diode - 1N6075 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 1800 mA
trr 30 ns
View Details