DIODES Incorporated Schottky 60V 3A Diode and Rectifier B360-13

Description
DIODE SCHOTTKY 60V 3A SMC Product overview: B360-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B360-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 3A SMC Product overview: B360-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B360-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 3A Diode and Rectifier - 280-B360-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-B360-13
Schottky 60V 3A Diode and Rectifier 280-B360-13
DIODE SCHOTTKY 60V 3A SMC Product overview: B360-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B360-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 3A SMC Product overview: B360-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B360-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - B360-13 - 863023-B360-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B360-13
863023-B360-13
Diodes, Rectifiers - Single - B360-13 863023-B360-13
Manufacturer: Diodes Incorporated Win Source Part Number: 863023-B360-13 Features: Diode Schottky 60 V 3A Surface Mount SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: B360 Categories: Discrete Semiconductor Products Case / Package: SMC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: B360T, B360DICT, B360TR-ND, B360, B360CT-ND, B36013, B360DITR, B360CT, B360TR

Manufacturer: Diodes Incorporated
Win Source Part Number: 863023-B360-13
Features: Diode Schottky 60 V 3A Surface Mount SMC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: B360
Categories: Discrete Semiconductor Products
Case / Package: SMC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: B360T, B360DICT, B360TR-ND, B360, B360CT-ND, B36013, B360DITR, B360CT, B360TR

Buy Now Datasheet
Single Diodes - B360DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B360DITR-ND
Single Diodes B360DITR-ND
Diode Schottky 60V 3A Surface Mount SMC

Diode Schottky 60V 3A Surface Mount SMC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B360-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B360-13
Discrete Semiconductor Products - Diodes - Rectifiers B360-13
DIODE SCHOTTKY 60V 3A SMC

DIODE SCHOTTKY 60V 3A SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-B360-13 863023-B360-13 B360DITR-ND B360-13
Product Name Schottky 60V 3A Diode and Rectifier Diodes, Rectifiers - Single - B360-13 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMC
Unlock Full Specs
to access all available technical data