DIODES Incorporated Single Diodes B530C-13

Description
Diode Schottky 30V 5A Surface Mount SMC
Request a Quote Datasheet
Description
Diode Schottky 30V 5A Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B530CDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B530CDITR-ND
Single Diodes B530CDITR-ND
Diode Schottky 30V 5A Surface Mount SMC

Diode Schottky 30V 5A Surface Mount SMC

Buy Now Datasheet
Diodes, Rectifiers - Single - B530C-13 - 863109-B530C-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B530C-13
863109-B530C-13
Diodes, Rectifiers - Single - B530C-13 863109-B530C-13
Manufacturer: Diodes Incorporated Win Source Part Number: 863109-B530C-13 Features: Diode Schottky 30 V 5A Surface Mount SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: B530 Categories: Discrete Semiconductor Products Case / Package: SMC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: B530CTR, B530CDICT, B530CCT-ND, B530C13, B530CCT, B530C, B530CTR-ND, B530CDITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 863109-B530C-13
Features: Diode Schottky 30 V 5A Surface Mount SMC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: B530
Categories: Discrete Semiconductor Products
Case / Package: SMC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: B530CTR, B530CDICT, B530CCT-ND, B530C13, B530CCT, B530C, B530CTR-ND, B530CDITR

Buy Now Datasheet
Schottky 30V 5A Diode and Rectifier - 280-B530C-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 5A Diode and Rectifier
280-B530C-13
Schottky 30V 5A Diode and Rectifier 280-B530C-13
DIODE SCHOTTKY 30V 5A SMC Product overview: B530C-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B530C-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 5A SMC Product overview: B530C-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B530C-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B530C-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B530C-13
Discrete Semiconductor Products - Diodes - Rectifiers B530C-13
DIODE SCHOTTKY 30V 5A SMC

DIODE SCHOTTKY 30V 5A SMC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number B530CDITR-ND 863109-B530C-13 280-B530C-13 B530C-13
Product Name Single Diodes Diodes, Rectifiers - Single - B530C-13 Schottky 30V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS2HVS5 - Micross Components, Inc.
Specs
IFSM 200 amps
IF 6800 mA
trr 5000 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Schottky barrier double diodes - BAT120C,115 - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
6 suppliers
Schottky 4V 130MA SOT-23 Diode and Rectifier - 284-BAT17-05E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers