DIODES Incorporated Single Diodes B345BE-13

Description
Diode Schottky 45V 3A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Schottky 45V 3A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B345BE-13-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B345BE-13-ND
Single Diodes B345BE-13-ND
Diode Schottky 45V 3A Surface Mount SMB

Diode Schottky 45V 3A Surface Mount SMB

Buy Now Datasheet
Diodes, Rectifiers - Single - B345BE-13 - 863018-B345BE-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B345BE-13
863018-B345BE-13
Diodes, Rectifiers - Single - B345BE-13 863018-B345BE-13
Manufacturer: Diodes Incorporated Win Source Part Number: 863018-B345BE-13 Features: Diode Schottky 45 V 3A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 863018-B345BE-13
Features: Diode Schottky 45 V 3A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
Schottky 45V 3A Diode and Rectifier
280-B345BE-13
Schottky 45V 3A Diode and Rectifier 280-B345BE-13
DIODE SCHOTTKY 45V 3A SMB Product overview: B345BE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B345BE-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 3A SMB Product overview: B345BE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B345BE-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B345BE-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B345BE-13
Discrete Semiconductor Products - Diodes - Rectifiers B345BE-13
DIODE SCHOTTKY 45V 3A SMB

DIODE SCHOTTKY 45V 3A SMB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B345BE-13
Schottky Diodes & Rectifiers B345BE-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number B345BE-13-ND 863018-B345BE-13 280-B345BE-13 B345BE-13 B345BE-13
Product Name Single Diodes Diodes, Rectifiers - Single - B345BE-13 Schottky 45V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data