DIODE 3 A, 60 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: B360A-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B360A-E3/61T can be used for catalog matching and distributor lookup.
Diode Schottky 60V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 60V 3A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 106372-B360A-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 720mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 60V
Capacitance @ Vr, F: 145pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: B360A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SL36AFL-TP-HF; SL36AFL-TP; CDBC360-G; SBRT3U60SAF-13;
Introduction Date: February 28, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RECT, SCHOTTKY, 3A, 60V, DO-214AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single
RECT, SCHOTTKY, 3A, 60V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE SCHOTTKY 60V 3A DO214AC
Schottky Diodes & Rectifiers 60 Volt 3.0 Amp 50 Amp IFSM
60V Single 3A 640mV@3A DO-214AC Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 60V 3A DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-B360A-E3/61T | B360A-E3/61TGICT-ND | 106372-B360A-E3/61T | 08N8761 | 60AC3587 | B360A-E3/61T | B360A-E3/61T | B360A-E3/61T | B360A-E3/61T |
| Product Name | 3 A 60 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - B360A-E3/61T | Rect, Schottky, 3A, 60V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay | Rect, Schottky, 3A, 60V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Single Diodes | Schottky Diodes & Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | DO-214AC | SMA; DO-214AC, SMA | SMA-2 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| IO | 3 amps | ||||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |