Vishay Precision Group Bridge Rectifiers - B40C800G-E4/51 B40C800G-E4/51

Description
Manufacturer: Vishay Win Source Part Number: 912522-B40C800G-E4/5 1 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Bridge Rectifier Single Phase Standard 65 V Through Hole WOG Package: 4-Circular, WOG Package: Bulk Mounting: Through Hole Family Name: B40 Categories: Discrete Semiconductor Products Case / Package: WOG ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: B40C800G-E4/51-ND, B40C800G-E4/51GI
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 912522-B40C800G-E4/5 1 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Bridge Rectifier Single Phase Standard 65 V Through Hole WOG Package: 4-Circular, WOG Package: Bulk Mounting: Through Hole Family Name: B40 Categories: Discrete Semiconductor Products Case / Package: WOG ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: B40C800G-E4/51-ND, B40C800G-E4/51GI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - B40C800G-E4/51 - 912522-B40C800G-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - B40C800G-E4/51
912522-B40C800G-E4/51
Bridge Rectifiers - B40C800G-E4/51 912522-B40C800G-E4/51
Manufacturer: Vishay Win Source Part Number: 912522-B40C800G-E4/5 1 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Bridge Rectifier Single Phase Standard 65 V Through Hole WOG Package: 4-Circular, WOG Package: Bulk Mounting: Through Hole Family Name: B40 Categories: Discrete Semiconductor Products Case / Package: WOG ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: B40C800G-E4/51-ND, B40C800G-E4/51GI

Manufacturer: Vishay
Win Source Part Number: 912522-B40C800G-E4/51
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Bridge Rectifier Single Phase Standard 65 V Through Hole WOG
Package: 4-Circular, WOG
Package: Bulk
Mounting: Through Hole
Family Name: B40
Categories: Discrete Semiconductor Products
Case / Package: WOG
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: B40C800G-E4/51-ND, B40C800G-E4/51GI

Buy Now Datasheet
0.9 A 65 V Diode and Rectifier - 299-B40C800G-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.9 A 65 V Diode and Rectifier
299-B40C800G-E4/51
0.9 A 65 V Diode and Rectifier 299-B40C800G-E4/51
DIODE 0.9 A, 65 V, SILICON, BRIDGE RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN, Bridge Rectifier Diode Product overview: B40C800G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9 A, 65 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.9 A, 65 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B40C800G-E4/51 can be used for catalog matching and distributor lookup.

DIODE 0.9 A, 65 V, SILICON, BRIDGE RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN, Bridge Rectifier Diode Product overview: B40C800G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9 A, 65 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.9 A, 65 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B40C800G-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 8151162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8151162
Bridge Rectifiers 8151162
Bridge Rectifier 65V 0.9A Glass WOG

Bridge Rectifier 65V 0.9A Glass WOG

Supplier's Site
Bridge Rectifiers - 8151162P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8151162P
Bridge Rectifiers 8151162P
Bridge Rectifier 65V 0.9A Glass WOG

Bridge Rectifier 65V 0.9A Glass WOG

Supplier's Site
Bridge Rectifiers - 1656360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1656360
Bridge Rectifiers 1656360
Bridge Rectifier 65V 0.9A Glass WOG

Bridge Rectifier 65V 0.9A Glass WOG

Supplier's Site
Bridge Rectifiers - B40C800G-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
B40C800G-E4/51GI-ND
Bridge Rectifiers B40C800G-E4/51GI-ND
Bridge Rectifier Single Phase Standard 65V Through Hole WOG

Bridge Rectifier Single Phase Standard 65V Through Hole WOG

Buy Now Datasheet
Bridge Rectifiers - B40C800G-E4/51 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
B40C800G-E4/51
Bridge Rectifiers B40C800G-E4/51
BRIDGE RECT 1PHASE 65V 900MA WOG

BRIDGE RECT 1PHASE 65V 900MA WOG

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
B40C800G-E4/51
Bridge Rectifiers B40C800G-E4/51
Bridge Rectifiers 0.9 Amp 65 Volt

Bridge Rectifiers 0.9 Amp 65 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - B40C800G-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
B40C800G-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers B40C800G-E4/51
BRIDGE RECT 1PHASE 65V 900MA WOG

BRIDGE RECT 1PHASE 65V 900MA WOG

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number 912522-B40C800G-E4/51 299-B40C800G-E4/51 8151162 8151162P B40C800G-E4/51GI-ND B40C800G-E4/51 B40C800G-E4/51 B40C800G-E4/51
Product Name Bridge Rectifiers - B40C800G-E4/51 0.9 A 65 V Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Bridge Rectifier Single Phase Standard 65 V Through Hole WOG
Tj -40 to 125 C (-40 to 257 F) -40 C (-40 F) 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Bulk Wog WOG 4-Circular, WOG WOG-4
RoHS Compliant RoHS RoHS RoHS
IO 0.9000 amps
Unlock Full Specs
to access all available technical data