Win Source Part Number: 1367016-B340AXF-13
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA Flat Leads
Supplier Device Package: SMAF
Base Product Number: B340
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 200 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
DIODE SCHOTTKY 40V 3A SMAF
DIODE SCHOTT 40V 3A SMAF TR 10K
DIODE SCHOTTKY 40V 3A SMAF
DIODE SCHOTT 40V 3A SMAF TR 10K Product overview: B340AXF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340AXF-13 can be used for catalog matching and distributor lookup.
DIODE SCHOTT 40V 3A SMAF TR 10K
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1367016-B340AXF-13 | 31-B340AXF-13TR-ND | 280-B340AXF-13 | B340AXF-13 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | 40V 3A Diode and Rectifier | Single Diodes |
| VF | 0.5000 volts | 0.5000 volts | ||
| VR | 40 volts | |||
| IR | 0.2000 mA |