Vishay Precision Group Schottky Diodes & Rectifiers B330LA-E3/61T

Description
Schottky Diode 30V 3A DO-214AC SMA
Request a Quote Datasheet
Description
Schottky Diode 30V 3A DO-214AC SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8151140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8151140
Schottky Diodes & Rectifiers 8151140
Schottky Diode 30V 3A DO-214AC SMA

Schottky Diode 30V 3A DO-214AC SMA

Supplier's Site
Schottky Diodes & Rectifiers - 8151140P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8151140P
Schottky Diodes & Rectifiers 8151140P
Schottky Diode 30V 3A DO-214AC SMA

Schottky Diode 30V 3A DO-214AC SMA

Supplier's Site
Schottky Diodes & Rectifiers - 1656278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1656278
Schottky Diodes & Rectifiers 1656278
Schottky Diode 30V 3A DO-214AC SMA

Schottky Diode 30V 3A DO-214AC SMA

Supplier's Site
Diodes, Rectifiers - Single - B330LA-E3/61T - 1021463-B330LA-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B330LA-E3/61T
1021463-B330LA-E3/61T
Diodes, Rectifiers - Single - B330LA-E3/61T 1021463-B330LA-E3/61T
Manufacturer: Vishay Win Source Part Number: 1021463-B330LA-E3/61 T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 30V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1021463-B330LA-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3 A 30 V Diode and Rectifier - 280-B330LA-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 30 V Diode and Rectifier
280-B330LA-E3/61T
3 A 30 V Diode and Rectifier 280-B330LA-E3/61T
DIODE 3 A, 30 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: B330LA-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B330LA-E3/61T can be used for catalog matching and distributor lookup.

DIODE 3 A, 30 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: B330LA-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B330LA-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - B330LA-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 30V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - B330LA-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 30V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - B330LA-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B330LA-E3/61T
Single Diodes B330LA-E3/61T
DIODE SCHOTTKY 30V 3A DO214AC

DIODE SCHOTTKY 30V 3A DO214AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B330LA-E3/61T
Schottky Diodes & Rectifiers B330LA-E3/61T
Schottky Diodes & Rectifiers 3.0 Amp 30 Volt

Schottky Diodes & Rectifiers 3.0 Amp 30 Volt

Buy Now Datasheet
Schottky Rectifier, 3A 30V Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 76K3858 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 30V Do-214Ac; Repetitive Peak Reverse Voltage Vishay
76K3858
Schottky Rectifier, 3A 30V Do-214Ac; Repetitive Peak Reverse Voltage Vishay 76K3858
SCHOTTKY RECTIFIER, 3A 30V DO-214AC; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 30V DO-214AC; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 3A 30V Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 05R5587 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 30V Do-214Ac; Repetitive Peak Reverse Voltage Vishay
05R5587
Schottky Rectifier, 3A 30V Do-214Ac; Repetitive Peak Reverse Voltage Vishay 05R5587
SCHOTTKY RECTIFIER, 3A 30V DO-214AC; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:B Series RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 30V DO-214AC; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:B Series RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - B330LA-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B330LA-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers B330LA-E3/61T
DIODE SCHOTTKY 30V 3A DO214AC

DIODE SCHOTTKY 30V 3A DO214AC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 8151140 8151140P 1021463-B330LA-E3/61T 280-B330LA-E3/61T B330LA-E3/61TGITR-ND B330LA-E3/61T B330LA-E3/61T 76K3858 B330LA-E3/61T
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - B330LA-E3/61T 3 A 30 V Diode and Rectifier Single Diodes Single Diodes Schottky Diodes & Rectifiers Schottky Rectifier, 3A 30V Do-214Ac; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky Schottky
Package Do-214ac (sma) SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) Tape and Reel SMA; DO-214AC, SMA SMA (DO-214AC) SMA; DO-214AC (SMA)
RoHS Compliant RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
VF 0.5000 volts 0.5000 volts 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222909 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
100 V, 250 mA Schottky barrier diode - BAT46GWX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123 SOD123
RoHS Compliant RoHS
View Details
8 suppliers
High Current Power Rectifiers - HRSET040419 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 20000 mA
trr 150 ns
View Details