Diode Schottky 60V 3A Surface Mount DO-214AA (SMB)
Diode Schottky 60V 3A Surface Mount DO-214AA (SMB)
Diode Schottky 60V 3A Surface Mount DO-214AA (SMB)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1150651-B360B-E3/52T
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AA, SMB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-214AA (SMB)
Voltage - Forward (Vf) (Maximum) @ If: 660mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): CMSH3-60M; CD214B-B360; CMSH3-60M TR13;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
DIODE 3 A, 60 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: B360B-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B360B-E3/52T can be used for catalog matching and distributor lookup.
SCHOTTKY RECT, SINGLE, 60V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE SCHOTTKY 60V 3A DO214AA
Schottky Diodes & Rectifiers 3.0 Amp 60 Volt 60 Amp IFSM
DIODE SCHOTTKY 60V 3A DO214AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | B360B-E3/52TGITR-ND | 1150651-B360B-E3/52T | 280-B360B-E3/52T | 60AC3588 | B360B-E3/52T | B360B-E3/52T | B360B-E3/52T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - B360B-E3/52T | 3 A 60 V Diode and Rectifier | Schottky Rect, Single, 60V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| VF | 0.6600 volts | 0.6600 volts | 0.6600 volts | 0.6600 volts | |||
| Package | Tape and Reel | DO-214AA | SMB-2 | SMB; DO-214AA, SMB | |||
| RoHS Compliant | RoHS | RoHS |