DIODES Incorporated Single Diodes B320AE-13

Description
Diode Schottky 20V 3A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Schottky 20V 3A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B320AE-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B320AE-13DIDKR-ND
Single Diodes B320AE-13DIDKR-ND
Diode Schottky 20V 3A Surface Mount SMA

Diode Schottky 20V 3A Surface Mount SMA

Buy Now Datasheet
Single Diodes - B320AE-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B320AE-13DITR-ND
Single Diodes B320AE-13DITR-ND
Diode Schottky 20V 3A Surface Mount SMA

Diode Schottky 20V 3A Surface Mount SMA

Buy Now Datasheet
Single Diodes - B320AE-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B320AE-13DICT-ND
Single Diodes B320AE-13DICT-ND
Diode Schottky 20V 3A Surface Mount SMA

Diode Schottky 20V 3A Surface Mount SMA

Buy Now Datasheet
Schottky 20V 3A Diode and Rectifier - 280-B320AE-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 3A Diode and Rectifier
280-B320AE-13
Schottky 20V 3A Diode and Rectifier 280-B320AE-13
DIODE SCHOTTKY 20V 3A SMA Product overview: B320AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B320AE-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 3A SMA Product overview: B320AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B320AE-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1129776-B320AE-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1129776-B320AE-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1129776-B320AE-13
Win Source Part Number: 1129776-B320AE-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Current - Reverse Leakage @ Vr: 100 µA @ 20 V Capacitance @ Vr, F: 140pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: SMA Alternative Parts (Cross-Reference): B320AE13; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: B320AE-13-ND,B320AE- 13DICT,B320AE-13DIDK R,B320AE-13DITR Base Product Number: B320

Win Source Part Number: 1129776-B320AE-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Current - Reverse Leakage @ Vr: 100 µA @ 20 V
Capacitance @ Vr, F: 140pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Alternative Parts (Cross-Reference): B320AE13;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: B320AE-13-ND,B320AE-13DICT,B320AE-13DIDKR,B320AE-13DITR
Base Product Number: B320

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B320AE-13
Schottky Diodes & Rectifiers B320AE-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B320AE-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B320AE-13
Discrete Semiconductor Products - Diodes - Rectifiers B320AE-13
DIODE SCHOTTKY 20V 3A SMA

DIODE SCHOTTKY 20V 3A SMA

Supplier's Site
Single Diodes - B320AE-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B320AE-13
Single Diodes B320AE-13
DIODE SCHOTTKY 20V 3A SMA

DIODE SCHOTTKY 20V 3A SMA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number B320AE-13DIDKR-ND 280-B320AE-13 1129776-B320AE-13 B320AE-13 B320AE-13 B320AE-13
Product Name Single Diodes Schottky 20V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1335602 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220ab
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
General-purpose Schottky diode - BAS40LS-QYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diode - 1N6079 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details