Vishay Intertechnology, Inc. Schottky 3A 40V Diode and Rectifier B340A-M3/61T

Description
3A,40V,SM SCHOTTKY RECT Product overview: B340A-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340A-M3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A,40V,SM SCHOTTKY RECT Product overview: B340A-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340A-M3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 3A 40V Diode and Rectifier - 280-B340A-M3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 40V Diode and Rectifier
280-B340A-M3/61T
Schottky 3A 40V Diode and Rectifier 280-B340A-M3/61T
3A,40V,SM SCHOTTKY RECT Product overview: B340A-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340A-M3/61T can be used for catalog matching and distributor lookup.

3A,40V,SM SCHOTTKY RECT Product overview: B340A-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340A-M3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - B340A-M3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B340A-M3/61TGITR-ND
Single Diodes B340A-M3/61TGITR-ND
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - B340A-M3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - B340A-M3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B340A-M3/61TGICT-ND
Single Diodes B340A-M3/61TGICT-ND
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - B340A-M3/61T - 199861-B340A-M3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B340A-M3/61T
199861-B340A-M3/61T
Diodes, Rectifiers - Single - B340A-M3/61T 199861-B340A-M3/61T
Manufacturer: Vishay Win Source Part Number: 199861-B340A-M3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 550mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 199861-B340A-M3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B340A-M3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B340A-M3/61T
Discrete Semiconductor Products - Diodes - Rectifiers B340A-M3/61T
DIODE SCHOTTKY 40V 3A DO214AC

DIODE SCHOTTKY 40V 3A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B340A-M3/61T
Schottky Diodes & Rectifiers B340A-M3/61T
Schottky Diodes & Rectifiers 3A,40V,SM SCHOTTKY RECT

Schottky Diodes & Rectifiers 3A,40V,SM SCHOTTKY RECT

Buy Now Datasheet
Single Diodes - B340A-M3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B340A-M3/61T
Single Diodes B340A-M3/61T
DIODE SCHOTTKY 40V 3A DO214AC

DIODE SCHOTTKY 40V 3A DO214AC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-B340A-M3/61T B340A-M3/61TGITR-ND 199861-B340A-M3/61T B340A-M3/61T B340A-M3/61T B340A-M3/61T
Product Name Schottky 3A 40V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - B340A-M3/61T Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package Tape and Reel SMA; DO-214AC (SMA) DO-214AC SMA; DO-214AC, SMA
RoHS Compliant RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data