DIODES Incorporated Single Diodes B330A-13

Description
Diode Schottky 30V 3A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Schottky 30V 3A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B330ADITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B330ADITR-ND
Single Diodes B330ADITR-ND
Diode Schottky 30V 3A Surface Mount SMA

Diode Schottky 30V 3A Surface Mount SMA

Buy Now Datasheet
Diodes, Rectifiers - Single - B330A-13 - 912430-B330A-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B330A-13
912430-B330A-13
Diodes, Rectifiers - Single - B330A-13 912430-B330A-13
Manufacturer: Diodes Incorporated Win Source Part Number: 912430-B330A-13 Series: Automotive, AEC-Q101 Features: Diode Schottky 30 V 3A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: B330 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: B330ADIDKR, B330A13, B330ACT, B330ADICT, B330ACT-ND, B330ATR, B330A, B330ATR-ND, B330ADITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 912430-B330A-13
Series: Automotive, AEC-Q101
Features: Diode Schottky 30 V 3A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: B330
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: B330ADIDKR, B330A13, B330ACT, B330ADICT, B330ACT-ND, B330ATR, B330A, B330ATR-ND, B330ADITR

Buy Now Datasheet
Schottky 30V 3A Diode and Rectifier - 280-B330A-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3A Diode and Rectifier
280-B330A-13
Schottky 30V 3A Diode and Rectifier 280-B330A-13
DIODE SCHOTTKY 30V 3A SMA Product overview: B330A-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B330A-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3A SMA Product overview: B330A-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B330A-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE SCHOTTKY 30V 3A SMA - 233-B330A-13 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 3A SMA
233-B330A-13
DIODE SCHOTTKY 30V 3A SMA 233-B330A-13
DIODE SCHOTTKY 30V 3A SMA

DIODE SCHOTTKY 30V 3A SMA

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - B330A-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B330A-13
Discrete Semiconductor Products - Diodes - Rectifiers B330A-13
DIODE SCHOTTKY 30V 3A SMA

DIODE SCHOTTKY 30V 3A SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number B330ADITR-ND 912430-B330A-13 280-B330A-13 233-B330A-13 B330A-13
Product Name Single Diodes Diodes, Rectifiers - Single - B330A-13 Schottky 30V 3A Diode and Rectifier DIODE SCHOTTKY 30V 3A SMA Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package SMA; SMA Tape & Reel (TR) SMA; DO-214AC, SMA
Applications EFFICIENCY
Life Cycle Stage Discontinued Removed
Unlock Full Specs
to access all available technical data