Manufacturer: Diodes Incorporated
Win Source Part Number: 1150640-B340A-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Power Management
Diode Schottky 40V 3A Surface Mount SMA
DIODE SCHOTTKY 40V 3A SMA Product overview: B340A-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340A-13 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 3A SMA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1150640-B340A-13 | B340ADITR-ND | 280-B340A-13 | B340A-13 |
| Product Name | Diodes, Rectifiers - Single - B340A-13 | Single Diodes | Schottky 40V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |