Win Source Part Number: 1018657-B57213P0160M
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: P13
Package: Bulk
Standard Package: 500
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Diameter: 0.571" (14.50mm)
R @ 25°C: 16 Ohms
Current - Steady State Max: 4 A
R @ Current: 197 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: B57213P160M301,B5721
Approval Agency: CQC, UL, VDE
"Inrush Current Limiter 16 Ohms ±20% 4A 0.571"" (14.50mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Current Limiting Diodes | Diodes |
| Product Number | 1018657-B57213P0160M301 | 495-6664-ND |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) | Inrush Current Limiters (ICL) |